RS Components, Ltd. 3587156

Description
Configurable flasher frequency, pulse time → 1 or 10 s. Pulse time = pause time. Begin with pulse. Repeat accuracy <0.5 % + 10 ms. 2-voltage version. LED indicators for contact position. 1 changeover Supply Voltage = 24 V ac/dc, 230 V ac Time Range = 0.5 - 10 s Mode of Operation = Flash Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Series = BC7932N Time Increment = Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote
Description
Configurable flasher frequency, pulse time → 1 or 10 s. Pulse time = pause time. Begin with pulse. Repeat accuracy <0.5 % + 10 ms. 2-voltage version. LED indicators for contact position. 1 changeover Supply Voltage = 24 V ac/dc, 230 V ac Time Range = 0.5 - 10 s Mode of Operation = Flash Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Series = BC7932N Time Increment = Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3587156 - RS Components, Ltd.
Corby, Northants, United Kingdom
Configurable flasher frequency, pulse time → 1 or 10 s. Pulse time = pause time. Begin with pulse. Repeat accuracy <0.5 % + 10 ms. 2-voltage version. LED indicators for contact position. 1 changeover Supply Voltage = 24 V ac/dc, 230 V ac Time Range = 0.5 - 10 s Mode of Operation = Flash Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Series = BC7932N Time Increment = Seconds Power Supply = External Contact Configuration = SPDT

Configurable flasher frequency, pulse time → 1 or 10 s. Pulse time = pause time. Begin with pulse. Repeat accuracy <0.5 % + 10 ms. 2-voltage version. LED indicators for contact position. 1 changeover
Supply Voltage = 24 V ac/dc, 230 V ac
Time Range = 0.5 - 10 s
Mode of Operation = Flash
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 1
Series = BC7932N
Time Increment = Seconds
Power Supply = External
Contact Configuration = SPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 3587156
Time Ranges Seconds
Timer Type Flash
Function Type Single Function
Minimum 0.5000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 2241304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes
Timer Type Recycle
Function Type Multi-function
View Details
 - 3986216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; Interval
Function Type Multi-function
View Details
 - 7596634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type ON-Delay
Function Type Multi-function
View Details
 - 5362555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -22 to 257 F (-30 to 125 C)
Minimum 0.0 seconds
Maximum 0.5000 hours
View Details