RS Components, Ltd. 347804

Description
Functions - 651. LED indication of power on and relay energised. Supply frequency range 50-60Hz. AgCdO contact material Supply Voltage = 240 V ac Time Range = 0.5 - 20 s Mode of Operation = Delay Cycle Mounting Type = Plug In Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = DP-NO/NC Current Maximum = 10 A
Request a Quote
Description
Functions - 651. LED indication of power on and relay energised. Supply frequency range 50-60Hz. AgCdO contact material Supply Voltage = 240 V ac Time Range = 0.5 - 20 s Mode of Operation = Delay Cycle Mounting Type = Plug In Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = DP-NO/NC Current Maximum = 10 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 347804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Functions - 651. LED indication of power on and relay energised. Supply frequency range 50-60Hz. AgCdO contact material Supply Voltage = 240 V ac Time Range = 0.5 - 20 s Mode of Operation = Delay Cycle Mounting Type = Plug In Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = DP-NO/NC Current Maximum = 10 A

Functions - 651. LED indication of power on and relay energised. Supply frequency range 50-60Hz. AgCdO contact material
Supply Voltage = 240 V ac
Time Range = 0.5 - 20 s
Mode of Operation = Delay Cycle
Mounting Type = Plug In
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Seconds
Power Supply = External
Contact Configuration = DP-NO/NC
Current Maximum = 10 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 347804
Time Ranges Seconds
Timer Type Delay Cycle
Function Type Single Function
Minimum 0.5000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 3080784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay; One-Shot; Recycle
Function Type Multi-function
View Details
 - 260454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
 - 8184588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type ON-Delay; Recycle
Function Type Multi-function
View Details
 - 1239737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON-Delay; Off-Delay
Function Type Multi-function
View Details