RS Components, Ltd. 160206

Description
Functions - 111, 141, 211, 421, 451, 452, 611, 612. 7 time ranges. Industrial design. Wide voltage range. 22.5mm wide Supply Voltage = 12 - 240 V ac/dc Time Range = 50 ms - 100 h Mode of Operation = Flash Pause First, Flash Pulse First, OFF Delay with Control Input, ON Delay, ON Delay with Control Contact, One Shot Leading Edge Voltage Controlled, One Shot Leading Edge with Control Input, One Shot Trailing Edge with Control Input Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Series = G2ZM20 Time Increment = Hours, Milliseconds, Minutes, Seconds Power Supply = External Contact Configuration = DPDT
Request a Quote
Description
Functions - 111, 141, 211, 421, 451, 452, 611, 612. 7 time ranges. Industrial design. Wide voltage range. 22.5mm wide Supply Voltage = 12 - 240 V ac/dc Time Range = 50 ms - 100 h Mode of Operation = Flash Pause First, Flash Pulse First, OFF Delay with Control Input, ON Delay, ON Delay with Control Contact, One Shot Leading Edge Voltage Controlled, One Shot Leading Edge with Control Input, One Shot Trailing Edge with Control Input Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Series = G2ZM20 Time Increment = Hours, Milliseconds, Minutes, Seconds Power Supply = External Contact Configuration = DPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 160206 - RS Components, Ltd.
Corby, Northants, United Kingdom
Functions - 111, 141, 211, 421, 451, 452, 611, 612. 7 time ranges. Industrial design. Wide voltage range. 22.5mm wide Supply Voltage = 12 - 240 V ac/dc Time Range = 50 ms - 100 h Mode of Operation = Flash Pause First, Flash Pulse First, OFF Delay with Control Input, ON Delay, ON Delay with Control Contact, One Shot Leading Edge Voltage Controlled, One Shot Leading Edge with Control Input, One Shot Trailing Edge with Control Input Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Series = G2ZM20 Time Increment = Hours, Milliseconds, Minutes, Seconds Power Supply = External Contact Configuration = DPDT

Functions - 111, 141, 211, 421, 451, 452, 611, 612. 7 time ranges. Industrial design. Wide voltage range. 22.5mm wide
Supply Voltage = 12 - 240 V ac/dc
Time Range = 50 ms - 100 h
Mode of Operation = Flash Pause First, Flash Pulse First, OFF Delay with Control Input, ON Delay, ON Delay with Control Contact, One Shot Leading Edge Voltage Controlled, One Shot Leading Edge with Control Input, One Shot Trailing Edge with Control Input
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 2
Series = G2ZM20
Time Increment = Hours, Milliseconds, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 160206
Time Ranges Hours, Milliseconds, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot
Function Type Multi-function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 3986200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; Interval
Function Type Multi-function
View Details
 - 1241078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Operating Temperature 32 to 122 F (0.0 to 50 C)
Timer Type Multi function
View Details
 - 260533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
 - 7596652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
View Details