RS Components, Ltd. 3430224

Description
These air probes feature an exposed thermocouple junction protected by a stainless steel sheath. It is perforated to allow the free passage of gases across the sensing element. The thermocouple junction is isolated from the sheath Sensor Type = K Probe Type = Air, General Probe Length = 110mm Probe Diameter = 4mm Maximum Temperature Measurement = +750 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug Calibrated = SYSCAL
Request a Quote
Description
These air probes feature an exposed thermocouple junction protected by a stainless steel sheath. It is perforated to allow the free passage of gases across the sensing element. The thermocouple junction is isolated from the sheath Sensor Type = K Probe Type = Air, General Probe Length = 110mm Probe Diameter = 4mm Maximum Temperature Measurement = +750 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug Calibrated = SYSCAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3430224 - RS Components, Ltd.
Corby, Northants, United Kingdom
These air probes feature an exposed thermocouple junction protected by a stainless steel sheath. It is perforated to allow the free passage of gases across the sensing element. The thermocouple junction is isolated from the sheath Sensor Type = K Probe Type = Air, General Probe Length = 110mm Probe Diameter = 4mm Maximum Temperature Measurement = +750 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug Calibrated = SYSCAL

These air probes feature an exposed thermocouple junction protected by a stainless steel sheath. It is perforated to allow the free passage of gases across the sensing element. The thermocouple junction is isolated from the sheath
Sensor Type = K
Probe Type = Air, General
Probe Length = 110mm
Probe Diameter = 4mm
Maximum Temperature Measurement = +750 °C
Cable Length = 2m
Best Accuracy = ±0.25 %
Connector Type = Miniature Plug
Calibrated = SYSCAL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Temperature Probes
Product Number 3430224
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
Unlock Full Specs
to access all available technical data

Similar Products

 - 3429066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe
View Details
 - 7887138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 752 F (400 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe; Other (Special Purpose); Conical
View Details
 - 9119885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Surface
View Details
 - 3429195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Penetration (Needle) Probe; Other (Special Purpose); Cork Screw
View Details