RS Components, Ltd. 255566

Description
Type K Spatula Probe uses the straight handle for fine control. The probe is designed for the measurement of temperature between products. It is most commonly used as part of a goods inward inspection procedure but can also be used or liquid temperature measurement. High quality, robust stainless steel flat blade (spatula) . 200 mm probe for long reach, ideal for measuring the temperature between flat surfaces such as boxes and items on a pallet, 8.0 mm width. Fitted with 2 m curly polyurethane cable with moulded cable plug Sensor Type = K Probe Type = Air Probe Tip Type = Flat Head Probe Length = 200mm Maximum Temperature Measurement = +450 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug
Request a Quote
Description
Type K Spatula Probe uses the straight handle for fine control. The probe is designed for the measurement of temperature between products. It is most commonly used as part of a goods inward inspection procedure but can also be used or liquid temperature measurement. High quality, robust stainless steel flat blade (spatula) . 200 mm probe for long reach, ideal for measuring the temperature between flat surfaces such as boxes and items on a pallet, 8.0 mm width. Fitted with 2 m curly polyurethane cable with moulded cable plug Sensor Type = K Probe Type = Air Probe Tip Type = Flat Head Probe Length = 200mm Maximum Temperature Measurement = +450 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 255566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Type K Spatula Probe uses the straight handle for fine control. The probe is designed for the measurement of temperature between products. It is most commonly used as part of a goods inward inspection procedure but can also be used or liquid temperature measurement. High quality, robust stainless steel flat blade (spatula) . 200 mm probe for long reach, ideal for measuring the temperature between flat surfaces such as boxes and items on a pallet, 8.0 mm width. Fitted with 2 m curly polyurethane cable with moulded cable plug Sensor Type = K Probe Type = Air Probe Tip Type = Flat Head Probe Length = 200mm Maximum Temperature Measurement = +450 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug

Type K Spatula Probe uses the straight handle for fine control. The probe is designed for the measurement of temperature between products. It is most commonly used as part of a goods inward inspection procedure but can also be used or liquid temperature measurement.
High quality, robust stainless steel flat blade (spatula) . 200 mm probe for long reach, ideal for measuring the temperature between flat surfaces such as boxes and items on a pallet, 8.0 mm width. Fitted with 2 m curly polyurethane cable with moulded cable plug
Sensor Type = K
Probe Type = Air
Probe Tip Type = Flat Head
Probe Length = 200mm
Maximum Temperature Measurement = +450 °C
Cable Length = 2m
Best Accuracy = ±0.25 %
Connector Type = Miniature Plug

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Temperature Probes
Product Number 255566
Sensed Temperature 842 F (450 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9119885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Surface
View Details
 - 255572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe
View Details
 - 282990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
View Details
 - 3429426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
View Details