RS Components, Ltd. 3429476

Description
These probes are moulded directly onto a miniature thermocouple plug giving a waterproof and robust assembly. The probes may be plugged directly into any of the RS thermocouple indicators. They provide an economic solution to temperature measurement whilst also allowing one handed use. Alternatively any of the plug mounted probes may be used in conjunction with the socket in the handle as illustrated Sensor Type = K Probe Type = Insertion, Needle Probe Tip Type = Pencil Probe Length = 100mm Probe Diameter = 3.3mm Maximum Temperature Measurement = +250 °C Best Accuracy = ±0.25 % Connector Type = Miniature Thermocouple Plug Calibrated = RSCAL
Request a Quote
Description
These probes are moulded directly onto a miniature thermocouple plug giving a waterproof and robust assembly. The probes may be plugged directly into any of the RS thermocouple indicators. They provide an economic solution to temperature measurement whilst also allowing one handed use. Alternatively any of the plug mounted probes may be used in conjunction with the socket in the handle as illustrated Sensor Type = K Probe Type = Insertion, Needle Probe Tip Type = Pencil Probe Length = 100mm Probe Diameter = 3.3mm Maximum Temperature Measurement = +250 °C Best Accuracy = ±0.25 % Connector Type = Miniature Thermocouple Plug Calibrated = RSCAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3429476 - RS Components, Ltd.
Corby, Northants, United Kingdom
These probes are moulded directly onto a miniature thermocouple plug giving a waterproof and robust assembly. The probes may be plugged directly into any of the RS thermocouple indicators. They provide an economic solution to temperature measurement whilst also allowing one handed use. Alternatively any of the plug mounted probes may be used in conjunction with the socket in the handle as illustrated Sensor Type = K Probe Type = Insertion, Needle Probe Tip Type = Pencil Probe Length = 100mm Probe Diameter = 3.3mm Maximum Temperature Measurement = +250 °C Best Accuracy = ±0.25 % Connector Type = Miniature Thermocouple Plug Calibrated = RSCAL

These probes are moulded directly onto a miniature thermocouple plug giving a waterproof and robust assembly. The probes may be plugged directly into any of the RS thermocouple indicators. They provide an economic solution to temperature measurement whilst also allowing one handed use. Alternatively any of the plug mounted probes may be used in conjunction with the socket in the handle as illustrated
Sensor Type = K
Probe Type = Insertion, Needle
Probe Tip Type = Pencil
Probe Length = 100mm
Probe Diameter = 3.3mm
Maximum Temperature Measurement = +250 °C
Best Accuracy = ±0.25 %
Connector Type = Miniature Thermocouple Plug
Calibrated = RSCAL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Temperature Probes
Product Number 3429476
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe; Other (Special Purpose); Pencil
Unlock Full Specs
to access all available technical data

Similar Products

 - 255572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe
View Details
 - 3429016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 752 F (400 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe
View Details
 - 3429022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 842 F (450 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe
View Details
 - 3429139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Surface
View Details