RS Components, Ltd. 3429195

Description
This probe is designed to measure semi-solid frozen food temperatures. The corkscrew design allows ease of penetration whilst the detachable curly lead prevents entanglement Sensor Type = T Probe Type = Penetration Probe Tip Type = Cork Screw Probe Length = 150mm Probe Diameter = 6mm Maximum Temperature Measurement = +250 °C Cable Length = 2m Best Accuracy = ±0.25 °C Connector Type = Miniature Plug
Request a Quote
Description
This probe is designed to measure semi-solid frozen food temperatures. The corkscrew design allows ease of penetration whilst the detachable curly lead prevents entanglement Sensor Type = T Probe Type = Penetration Probe Tip Type = Cork Screw Probe Length = 150mm Probe Diameter = 6mm Maximum Temperature Measurement = +250 °C Cable Length = 2m Best Accuracy = ±0.25 °C Connector Type = Miniature Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3429195 - RS Components, Ltd.
Corby, Northants, United Kingdom
This probe is designed to measure semi-solid frozen food temperatures. The corkscrew design allows ease of penetration whilst the detachable curly lead prevents entanglement Sensor Type = T Probe Type = Penetration Probe Tip Type = Cork Screw Probe Length = 150mm Probe Diameter = 6mm Maximum Temperature Measurement = +250 °C Cable Length = 2m Best Accuracy = ±0.25 °C Connector Type = Miniature Plug

This probe is designed to measure semi-solid frozen food temperatures. The corkscrew design allows ease of penetration whilst the detachable curly lead prevents entanglement
Sensor Type = T
Probe Type = Penetration
Probe Tip Type = Cork Screw
Probe Length = 150mm
Probe Diameter = 6mm
Maximum Temperature Measurement = +250 °C
Cable Length = 2m
Best Accuracy = ±0.25 °C
Connector Type = Miniature Plug

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Temperature Probes
Product Number 3429195
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Penetration (Needle) Probe; Other (Special Purpose); Cork Screw
Unlock Full Specs
to access all available technical data

Similar Products

 - 3429022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 842 F (450 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe
View Details
 - 9119885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Surface
View Details
 - 3429066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe
View Details
 - 255566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 842 F (450 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe; Surface
View Details