RS Components, Ltd. 3429022

Description
This high quality fast response spatula probe is intended for taking the temperature between cartons. Its length and narrow profile make it extremely useful for reaching particularly difficult areas within chiller cabinets/cold stores etc. The probe material is stainless steel making it a very robust product Sensor Type = T Probe Type = Air Probe Length = 125mm Probe Diameter = 5mm Maximum Temperature Measurement = +450 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug
Request a Quote
Description
This high quality fast response spatula probe is intended for taking the temperature between cartons. Its length and narrow profile make it extremely useful for reaching particularly difficult areas within chiller cabinets/cold stores etc. The probe material is stainless steel making it a very robust product Sensor Type = T Probe Type = Air Probe Length = 125mm Probe Diameter = 5mm Maximum Temperature Measurement = +450 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3429022 - RS Components, Ltd.
Corby, Northants, United Kingdom
This high quality fast response spatula probe is intended for taking the temperature between cartons. Its length and narrow profile make it extremely useful for reaching particularly difficult areas within chiller cabinets/cold stores etc. The probe material is stainless steel making it a very robust product Sensor Type = T Probe Type = Air Probe Length = 125mm Probe Diameter = 5mm Maximum Temperature Measurement = +450 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug

This high quality fast response spatula probe is intended for taking the temperature between cartons. Its length and narrow profile make it extremely useful for reaching particularly difficult areas within chiller cabinets/cold stores etc. The probe material is stainless steel making it a very robust product
Sensor Type = T
Probe Type = Air
Probe Length = 125mm
Probe Diameter = 5mm
Maximum Temperature Measurement = +450 °C
Cable Length = 2m
Best Accuracy = ±0.25 %
Connector Type = Miniature Plug

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Temperature Probes
Product Number 3429022
Sensed Temperature 842 F (450 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe
Unlock Full Specs
to access all available technical data

Similar Products

 - 255588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.2362 inch (6 mm)
View Details
 - 3428984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 356 F (180 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Surface
View Details
 - 3429151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe; Surface
View Details
 - 7128196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Drop Probe; Surface
View Details