RS Components, Ltd. 9119885

Description
This high temperature probe features a sprung stainless steel sensing disc. The disc is contained within a ceramic outer sheath. When the disc is in contact with the surface the ceramic outer acts as a draught shield thus ensuring a true surface measurement Sensor Type = K Probe Type = Surface Probe Length = 210mm Probe Diameter = 12mm Maximum Temperature Measurement = +1100 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug Calibrated = SYSCAL
Request a Quote
Description
This high temperature probe features a sprung stainless steel sensing disc. The disc is contained within a ceramic outer sheath. When the disc is in contact with the surface the ceramic outer acts as a draught shield thus ensuring a true surface measurement Sensor Type = K Probe Type = Surface Probe Length = 210mm Probe Diameter = 12mm Maximum Temperature Measurement = +1100 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug Calibrated = SYSCAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9119885 - RS Components, Ltd.
Corby, Northants, United Kingdom
This high temperature probe features a sprung stainless steel sensing disc. The disc is contained within a ceramic outer sheath. When the disc is in contact with the surface the ceramic outer acts as a draught shield thus ensuring a true surface measurement Sensor Type = K Probe Type = Surface Probe Length = 210mm Probe Diameter = 12mm Maximum Temperature Measurement = +1100 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug Calibrated = SYSCAL

This high temperature probe features a sprung stainless steel sensing disc. The disc is contained within a ceramic outer sheath. When the disc is in contact with the surface the ceramic outer acts as a draught shield thus ensuring a true surface measurement
Sensor Type = K
Probe Type = Surface
Probe Length = 210mm
Probe Diameter = 12mm
Maximum Temperature Measurement = +1100 °C
Cable Length = 2m
Best Accuracy = ±0.25 %
Connector Type = Miniature Plug
Calibrated = SYSCAL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Temperature Probes
Product Number 9119885
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Surface
Unlock Full Specs
to access all available technical data

Similar Products

 - 3429072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1181 inch (3 mm)
View Details
 - 255572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe
View Details
 - 282978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 842 F (450 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe; Surface
View Details
 - 3428940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 752 F (400 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe
View Details