RS Components, Ltd. 3429139

Description
These probes are moulded directly onto a miniature thermocouple plug giving a waterproof and robust assembly. The probes may be plugged directly into any of the RS thermocouple indicators. They provide an economic solution to temperature measurement whilst also allowing one handed use. Alternatively any of the plug mounted probes may be used in conjunction with the socket in the handle as illustrated Sensor Type = T Probe Type = Surface Probe Length = 110mm Probe Diameter = 10mm Maximum Temperature Measurement = +250 °C Best Accuracy = ±0.25 % Connector Type = Miniature Thermocouple Plug
Request a Quote
Description
These probes are moulded directly onto a miniature thermocouple plug giving a waterproof and robust assembly. The probes may be plugged directly into any of the RS thermocouple indicators. They provide an economic solution to temperature measurement whilst also allowing one handed use. Alternatively any of the plug mounted probes may be used in conjunction with the socket in the handle as illustrated Sensor Type = T Probe Type = Surface Probe Length = 110mm Probe Diameter = 10mm Maximum Temperature Measurement = +250 °C Best Accuracy = ±0.25 % Connector Type = Miniature Thermocouple Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3429139 - RS Components, Ltd.
Corby, Northants, United Kingdom
These probes are moulded directly onto a miniature thermocouple plug giving a waterproof and robust assembly. The probes may be plugged directly into any of the RS thermocouple indicators. They provide an economic solution to temperature measurement whilst also allowing one handed use. Alternatively any of the plug mounted probes may be used in conjunction with the socket in the handle as illustrated Sensor Type = T Probe Type = Surface Probe Length = 110mm Probe Diameter = 10mm Maximum Temperature Measurement = +250 °C Best Accuracy = ±0.25 % Connector Type = Miniature Thermocouple Plug

These probes are moulded directly onto a miniature thermocouple plug giving a waterproof and robust assembly. The probes may be plugged directly into any of the RS thermocouple indicators. They provide an economic solution to temperature measurement whilst also allowing one handed use. Alternatively any of the plug mounted probes may be used in conjunction with the socket in the handle as illustrated
Sensor Type = T
Probe Type = Surface
Probe Length = 110mm
Probe Diameter = 10mm
Maximum Temperature Measurement = +250 °C
Best Accuracy = ±0.25 %
Connector Type = Miniature Thermocouple Plug

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Temperature Probes
Product Number 3429139
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Surface
Unlock Full Specs
to access all available technical data

Similar Products

 - 255550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 356 F (180 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Curved Probe; Surface
View Details
 - 3428962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1112 F (600 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Surface
View Details
 - 283684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.2362 inch (6 mm)
View Details
 - 3430123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 752 F (400 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Penetration (Needle) Probe
View Details