RS Components, Ltd. 3428849

Description
High quality, robust insertion probes . The balled end of the handle is capable of taking the pressure required to force the tips into the various solid/semi-solid materials in order to obtain the sub-surface temperature. The 6mm needle probes are intended for use on frozen or particularly solid products and are capable of withstanding impact in order to drive the sensor into the item being measured. Food grade stainless steel shaft material. Waterproof construction for ease of cleaning/sterilisati on. 2m coiled polyurethane cable with moulded plug Sensor Type = T Probe Type = General, Needle Probe Tip Type = Needle Probe Length = 115mm Probe Diameter = 3.3mm Maximum Temperature Measurement = +400 °C Cable Length = 2m Best Accuracy = ±0.15 % Connector Type = Miniature Plug
Request a Quote
Description
High quality, robust insertion probes . The balled end of the handle is capable of taking the pressure required to force the tips into the various solid/semi-solid materials in order to obtain the sub-surface temperature. The 6mm needle probes are intended for use on frozen or particularly solid products and are capable of withstanding impact in order to drive the sensor into the item being measured. Food grade stainless steel shaft material. Waterproof construction for ease of cleaning/sterilisati on. 2m coiled polyurethane cable with moulded plug Sensor Type = T Probe Type = General, Needle Probe Tip Type = Needle Probe Length = 115mm Probe Diameter = 3.3mm Maximum Temperature Measurement = +400 °C Cable Length = 2m Best Accuracy = ±0.15 % Connector Type = Miniature Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3428849 - RS Components, Ltd.
Corby, Northants, United Kingdom
High quality, robust insertion probes . The balled end of the handle is capable of taking the pressure required to force the tips into the various solid/semi-solid materials in order to obtain the sub-surface temperature. The 6mm needle probes are intended for use on frozen or particularly solid products and are capable of withstanding impact in order to drive the sensor into the item being measured. Food grade stainless steel shaft material. Waterproof construction for ease of cleaning/sterilisati on. 2m coiled polyurethane cable with moulded plug Sensor Type = T Probe Type = General, Needle Probe Tip Type = Needle Probe Length = 115mm Probe Diameter = 3.3mm Maximum Temperature Measurement = +400 °C Cable Length = 2m Best Accuracy = ±0.15 % Connector Type = Miniature Plug

High quality, robust insertion probes . The balled end of the handle is capable of taking the pressure required to force the tips into the various solid/semi-solid materials in order to obtain the sub-surface temperature. The 6mm needle probes are intended for use on frozen or particularly solid products and are capable of withstanding impact in order to drive the sensor into the item being measured. Food grade stainless steel shaft material. Waterproof construction for ease of cleaning/sterilisation. 2m coiled polyurethane cable with moulded plug
Sensor Type = T
Probe Type = General, Needle
Probe Tip Type = Needle
Probe Length = 115mm
Probe Diameter = 3.3mm
Maximum Temperature Measurement = +400 °C
Cable Length = 2m
Best Accuracy = ±0.15 %
Connector Type = Miniature Plug

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Temperature Probes
Product Number 3428849
Sensed Temperature 752 F (400 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Penetration (Needle) Probe
Unlock Full Specs
to access all available technical data

Similar Products

 - 3428855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe; Other (Special Purpose); Pencil
View Details
 - 3429454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1181 inch (3 mm)
View Details
 - 7887138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 752 F (400 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe; Other (Special Purpose); Conical
View Details
 - 3429432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe
View Details