RS Components, Ltd. 3429426

Description
These probes are moulded directly onto a miniature thermocouple plug giving a waterproof and robust assembly. The probes may be plugged directly into any of the RS thermocouple indicators. They provide an economic solution to temperature measurement whilst also allowing one handed use. Alternatively any of the plug mounted probes may be used in conjunction with the socket in the handle as illustrated Sensor Type = K Probe Type = Air Probe Length = 110mm Probe Diameter = 4mm Maximum Temperature Measurement = +750 °C Best Accuracy = ±0.25 % Connector Type = Miniature Thermocouple Plug Calibrated = SYSCAL
Request a Quote
Description
These probes are moulded directly onto a miniature thermocouple plug giving a waterproof and robust assembly. The probes may be plugged directly into any of the RS thermocouple indicators. They provide an economic solution to temperature measurement whilst also allowing one handed use. Alternatively any of the plug mounted probes may be used in conjunction with the socket in the handle as illustrated Sensor Type = K Probe Type = Air Probe Length = 110mm Probe Diameter = 4mm Maximum Temperature Measurement = +750 °C Best Accuracy = ±0.25 % Connector Type = Miniature Thermocouple Plug Calibrated = SYSCAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3429426 - RS Components, Ltd.
Corby, Northants, United Kingdom
These probes are moulded directly onto a miniature thermocouple plug giving a waterproof and robust assembly. The probes may be plugged directly into any of the RS thermocouple indicators. They provide an economic solution to temperature measurement whilst also allowing one handed use. Alternatively any of the plug mounted probes may be used in conjunction with the socket in the handle as illustrated Sensor Type = K Probe Type = Air Probe Length = 110mm Probe Diameter = 4mm Maximum Temperature Measurement = +750 °C Best Accuracy = ±0.25 % Connector Type = Miniature Thermocouple Plug Calibrated = SYSCAL

These probes are moulded directly onto a miniature thermocouple plug giving a waterproof and robust assembly. The probes may be plugged directly into any of the RS thermocouple indicators. They provide an economic solution to temperature measurement whilst also allowing one handed use. Alternatively any of the plug mounted probes may be used in conjunction with the socket in the handle as illustrated
Sensor Type = K
Probe Type = Air
Probe Length = 110mm
Probe Diameter = 4mm
Maximum Temperature Measurement = +750 °C
Best Accuracy = ±0.25 %
Connector Type = Miniature Thermocouple Plug
Calibrated = SYSCAL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Temperature Probes
Product Number 3429426
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
Unlock Full Specs
to access all available technical data

Similar Products

 - 3429476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe; Other (Special Purpose); Pencil
View Details
 - 3429066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe
View Details
 - 255566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 842 F (450 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe; Surface
View Details
 - 3430151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 752 F (400 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe
View Details