RS Components, Ltd. 3428956

Description
Ideally used in heating and ventilation applications, this probe can quickly determine surface temperatures of pipes, ducts or radiators. Time constant 1 second (clean tip). Solid waterproof handle for added protection and to prevent damage by excess heat. Wide temperature measurement range of -200 to 1000°C Sensor Type = K Probe Type = Surface Probe Length = 110mm Probe Diameter = 10mm Maximum Temperature Measurement = +250 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug
Request a Quote
Description
Ideally used in heating and ventilation applications, this probe can quickly determine surface temperatures of pipes, ducts or radiators. Time constant 1 second (clean tip). Solid waterproof handle for added protection and to prevent damage by excess heat. Wide temperature measurement range of -200 to 1000°C Sensor Type = K Probe Type = Surface Probe Length = 110mm Probe Diameter = 10mm Maximum Temperature Measurement = +250 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3428956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ideally used in heating and ventilation applications, this probe can quickly determine surface temperatures of pipes, ducts or radiators. Time constant 1 second (clean tip). Solid waterproof handle for added protection and to prevent damage by excess heat. Wide temperature measurement range of -200 to 1000°C Sensor Type = K Probe Type = Surface Probe Length = 110mm Probe Diameter = 10mm Maximum Temperature Measurement = +250 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug

Ideally used in heating and ventilation applications, this probe can quickly determine surface temperatures of pipes, ducts or radiators.
Time constant 1 second (clean tip). Solid waterproof handle for added protection and to prevent damage by excess heat. Wide temperature measurement range of -200 to 1000°C
Sensor Type = K
Probe Type = Surface
Probe Length = 110mm
Probe Diameter = 10mm
Maximum Temperature Measurement = +250 °C
Cable Length = 2m
Best Accuracy = ±0.25 %
Connector Type = Miniature Plug

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Temperature Probes
Product Number 3428956
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Surface
Unlock Full Specs
to access all available technical data

Similar Products

 - 3429022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 842 F (450 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe
View Details
 - 255588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.2362 inch (6 mm)
View Details
 - 3428855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe; Other (Special Purpose); Pencil
View Details
 - 7128196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Drop Probe; Surface
View Details