RS Components, Ltd. 329238

Description
Functions - 211, 451, 511, 521. Contact rating (res), stock no 329-200 , 8A @ 250Vac, stock no 329-238 , 5A @ 240Vac Supply Voltage = 10.5 - 265 V ac/dc Time Range = 0.6 - 60 min, 0.6 - 60 s Mode of Operation = ON Pulse without Control Switch Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 2 Series = XW-S2 Time Increment = Minutes, Seconds Power Supply = External Contact Configuration = DPDT
Request a Quote
Description
Functions - 211, 451, 511, 521. Contact rating (res), stock no 329-200 , 8A @ 250Vac, stock no 329-238 , 5A @ 240Vac Supply Voltage = 10.5 - 265 V ac/dc Time Range = 0.6 - 60 min, 0.6 - 60 s Mode of Operation = ON Pulse without Control Switch Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 2 Series = XW-S2 Time Increment = Minutes, Seconds Power Supply = External Contact Configuration = DPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 329238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Functions - 211, 451, 511, 521. Contact rating (res), stock no 329-200 , 8A @ 250Vac, stock no 329-238 , 5A @ 240Vac Supply Voltage = 10.5 - 265 V ac/dc Time Range = 0.6 - 60 min, 0.6 - 60 s Mode of Operation = ON Pulse without Control Switch Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 2 Series = XW-S2 Time Increment = Minutes, Seconds Power Supply = External Contact Configuration = DPDT

Functions - 211, 451, 511, 521. Contact rating (res), stock no 329-200 , 8A @ 250Vac, stock no 329-238 , 5A @ 240Vac
Supply Voltage = 10.5 - 265 V ac/dc
Time Range = 0.6 - 60 min, 0.6 - 60 s
Mode of Operation = ON Pulse without Control Switch
Mounting Type = Plug In
Number of Timer Functions = Multi Function
Number of Contacts = 2
Series = XW-S2
Time Increment = Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 329238
Time Ranges Minutes, Seconds
Timer Type ON Pulse without Control Switch
Function Type Multi-function
Minimum 0.6000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 7983527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Single Function
Minimum 0.5000 seconds
View Details
 - 1232104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Pole and Throw Specifications 4PDT
View Details
 - 347804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Delay Cycle
Function Type Single Function
View Details
 - 1232801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Multi function with NFC
Function Type Multi-function
View Details