RS Components, Ltd. 4504720

Description
Functions - 111, 412, 421, 611. Delay or timeout functions at power-on, configurable by DIL switch. LED indicator for power-on and output status Supply Voltage = 230 - 240 V ac/dc Time Range = 0.05 - 100 s, 3 - 100 min, 5 - 100 h Mode of Operation = Interval, ON Delay, Pulse Delay, Symmetrical Flash Mounting Type = Snap-On Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 15 A
Request a Quote
Description
Functions - 111, 412, 421, 611. Delay or timeout functions at power-on, configurable by DIL switch. LED indicator for power-on and output status Supply Voltage = 230 - 240 V ac/dc Time Range = 0.05 - 100 s, 3 - 100 min, 5 - 100 h Mode of Operation = Interval, ON Delay, Pulse Delay, Symmetrical Flash Mounting Type = Snap-On Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 15 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4504720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Functions - 111, 412, 421, 611. Delay or timeout functions at power-on, configurable by DIL switch. LED indicator for power-on and output status Supply Voltage = 230 - 240 V ac/dc Time Range = 0.05 - 100 s, 3 - 100 min, 5 - 100 h Mode of Operation = Interval, ON Delay, Pulse Delay, Symmetrical Flash Mounting Type = Snap-On Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 15 A

Functions - 111, 412, 421, 611. Delay or timeout functions at power-on, configurable by DIL switch. LED indicator for power-on and output status
Supply Voltage = 230 - 240 V ac/dc
Time Range = 0.05 - 100 s, 3 - 100 min, 5 - 100 h
Mode of Operation = Interval, ON Delay, Pulse Delay, Symmetrical Flash
Mounting Type = Snap-On
Number of Timer Functions = Multi Function
Number of Contacts = 2
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 15 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 4504720
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 3587140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Fleeting
Function Type Single Function
View Details
 - 159565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details
 - 260476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
 - 3080784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay; One-Shot; Recycle
Function Type Multi-function
View Details