RS Components, Ltd. 3342638

Description
Type K and type J thermocouple probes, 2-wire mount. Stainless steel protective sleeve, length 20 mm. Two-conductor cable outlet glass silk and steel braid insulated. Thermocouple Type = J Probe Length = 20mm Probe Diameter = 5mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +600°C Cable Length = 2.5m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote
Description
Type K and type J thermocouple probes, 2-wire mount. Stainless steel protective sleeve, length 20 mm. Two-conductor cable outlet glass silk and steel braid insulated. Thermocouple Type = J Probe Length = 20mm Probe Diameter = 5mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +600°C Cable Length = 2.5m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3342638 - RS Components, Ltd.
Corby, Northants, United Kingdom
Type K and type J thermocouple probes, 2-wire mount. Stainless steel protective sleeve, length 20 mm. Two-conductor cable outlet glass silk and steel braid insulated. Thermocouple Type = J Probe Length = 20mm Probe Diameter = 5mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +600°C Cable Length = 2.5m Response Time = 0.7 s Standards Met = RoHS Compliant

Type K and type J thermocouple probes, 2-wire mount. Stainless steel protective sleeve, length 20 mm. Two-conductor cable outlet glass silk and steel braid insulated.
Thermocouple Type = J
Probe Length = 20mm
Probe Diameter = 5mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +600°C
Cable Length = 2.5m
Response Time = 0.7 s
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 3342638
Thermocouple Type J
Unlock Full Specs
to access all available technical data

Similar Products

 - 3706537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
 - 1104463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 1314746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 8471104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details