RS Components, Ltd. 1365887

Description
Fast response, welded exposed junction,PFA PTFE-® insulated flat pair,Single pair of PFA insulated conductors, laid flat with PFA jacket,Good mechanical strength and flexibility, resistant to oils, acids and other adverse fluids,Thermocouple type K,1/0.3mm or 1/0.5mm,1, 2, 3, 5 or 10 metre lengths available,Terminated with a miniature flat pin plug,Tolerance Class 1 for optimum accuracy,Insulation rating -75°C to 260°C,Colour code (cores & jacket) to IEC-584-3 Thermocouple Type = K Probe Material = PTFE- PFA Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +250°C Cable Length = 3m Termination Type = Miniature Plug Standards Met = EN 60584-3:2008, IEC 584-3
Request a Quote
Description
Fast response, welded exposed junction,PFA PTFE-® insulated flat pair,Single pair of PFA insulated conductors, laid flat with PFA jacket,Good mechanical strength and flexibility, resistant to oils, acids and other adverse fluids,Thermocouple type K,1/0.3mm or 1/0.5mm,1, 2, 3, 5 or 10 metre lengths available,Terminated with a miniature flat pin plug,Tolerance Class 1 for optimum accuracy,Insulation rating -75°C to 260°C,Colour code (cores & jacket) to IEC-584-3 Thermocouple Type = K Probe Material = PTFE- PFA Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +250°C Cable Length = 3m Termination Type = Miniature Plug Standards Met = EN 60584-3:2008, IEC 584-3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1365887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fast response, welded exposed junction,PFA PTFE-® insulated flat pair,Single pair of PFA insulated conductors, laid flat with PFA jacket,Good mechanical strength and flexibility, resistant to oils, acids and other adverse fluids,Thermocouple type K,1/0.3mm or 1/0.5mm,1, 2, 3, 5 or 10 metre lengths available,Terminated with a miniature flat pin plug,Tolerance Class 1 for optimum accuracy,Insulation rating -75°C to 260°C,Colour code (cores & jacket) to IEC-584-3 Thermocouple Type = K Probe Material = PTFE- PFA Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +250°C Cable Length = 3m Termination Type = Miniature Plug Standards Met = EN 60584-3:2008, IEC 584-3

Fast response, welded exposed junction,PFA PTFE-® insulated flat pair,Single pair of PFA insulated conductors, laid flat with PFA jacket,Good mechanical strength and flexibility, resistant to oils, acids and other adverse fluids,Thermocouple type K,1/0.3mm or 1/0.5mm,1, 2, 3, 5 or 10 metre lengths available,Terminated with a miniature flat pin plug,Tolerance Class 1 for optimum accuracy,Insulation rating -75°C to 260°C,Colour code (cores & jacket) to IEC-584-3
Thermocouple Type = K
Probe Material = PTFE- PFA
Minimum Temperature Sensed = -75°C
Maximum Temperature Sensed = +250°C
Cable Length = 3m
Termination Type = Miniature Plug
Standards Met = EN 60584-3:2008, IEC 584-3

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 1365887
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 1236321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 1104465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
View Details
 - 1314756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 8471135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details