RS Components, Ltd. 1314736

Description
A powerful magnetic disk type K thermocouple capable of being attached to any ferro-magnetic surface. The thermocouple junction is spring loaded to ensure good contact. 1/2 in button magnet thermocouple. Ideal for ferrous metal surface measurement. Spring loaded junction to ensure good contact. 1 or 2-metre-long PTFE-® insulated twin-twisted wires . Temperature range -50 to 250°C Thermocouple Type = K Probe Diameter = 1/2in Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +250°C Cable Length = 2m Termination Type = Miniature Plug Standards Met = IEC
Request a Quote
Description
A powerful magnetic disk type K thermocouple capable of being attached to any ferro-magnetic surface. The thermocouple junction is spring loaded to ensure good contact. 1/2 in button magnet thermocouple. Ideal for ferrous metal surface measurement. Spring loaded junction to ensure good contact. 1 or 2-metre-long PTFE-® insulated twin-twisted wires . Temperature range -50 to 250°C Thermocouple Type = K Probe Diameter = 1/2in Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +250°C Cable Length = 2m Termination Type = Miniature Plug Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1314736 - RS Components, Ltd.
Corby, Northants, United Kingdom
A powerful magnetic disk type K thermocouple capable of being attached to any ferro-magnetic surface. The thermocouple junction is spring loaded to ensure good contact. 1/2 in button magnet thermocouple. Ideal for ferrous metal surface measurement. Spring loaded junction to ensure good contact. 1 or 2-metre-long PTFE-® insulated twin-twisted wires . Temperature range -50 to 250°C Thermocouple Type = K Probe Diameter = 1/2in Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +250°C Cable Length = 2m Termination Type = Miniature Plug Standards Met = IEC

A powerful magnetic disk type K thermocouple capable of being attached to any ferro-magnetic surface. The thermocouple junction is spring loaded to ensure good contact.
1/2 in button magnet thermocouple. Ideal for ferrous metal surface measurement. Spring loaded junction to ensure good contact. 1 or 2-metre-long PTFE-® insulated twin-twisted wires . Temperature range -50 to 250°C
Thermocouple Type = K
Probe Diameter = 1/2in
Minimum Temperature Sensed = -50°C
Maximum Temperature Sensed = +250°C
Cable Length = 2m
Termination Type = Miniature Plug
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 1314736
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 4071321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 0 inch (10 mm)
View Details
 - 7877841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 59 inch (1500 mm)
View Details
 - 1236333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
View Details
 - 8471129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details