RS Components, Ltd. 258186

Description
Electrical connection is via screw terminals. Automatic cold junction compensation. Sample rate reading of 2.5 readings per second. Pt100 input has a linear analogue output of 1mV/°C (2kî© source) Thermocouple Type = J, K, T Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +1000°C
Request a Quote
Description
Electrical connection is via screw terminals. Automatic cold junction compensation. Sample rate reading of 2.5 readings per second. Pt100 input has a linear analogue output of 1mV/°C (2kî© source) Thermocouple Type = J, K, T Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +1000°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 258186 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electrical connection is via screw terminals. Automatic cold junction compensation. Sample rate reading of 2.5 readings per second. Pt100 input has a linear analogue output of 1mV/°C (2kî© source) Thermocouple Type = J, K, T Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +1000°C

Electrical connection is via screw terminals. Automatic cold junction compensation. Sample rate reading of 2.5 readings per second. Pt100 input has a linear analogue output of 1mV/°C (2kΩ source)
Thermocouple Type = J, K, T
Minimum Temperature Sensed = -50°C
Maximum Temperature Sensed = +1000°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 258186
Thermocouple Type J; K; T
Unlock Full Specs
to access all available technical data

Similar Products

 - 2194422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
 - 6118315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type N
Length 20 inch (500 mm)
View Details
 - 8240537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 3242471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 12 inch (300 mm)
View Details