RS Components, Ltd. 1232098

Description
Relpol T-R4 Series multifunction timers have a compact 14 pin design for optimum space availability. These timers feature a wide AC/DC power supply range. Cadmium free contacts. High precision. 14 Pin Mounting Type = DIN Rail Series = T-R4E Contact Configuration = 4PDT Terminal Type = Screw Depth = 62.5mm Minimum Operating Temperature = -20°C Contact Material = Silver Nickel Maximum Operating Temperature = +55°C Length = 21.2mm
Request a Quote
Description
Relpol T-R4 Series multifunction timers have a compact 14 pin design for optimum space availability. These timers feature a wide AC/DC power supply range. Cadmium free contacts. High precision. 14 Pin Mounting Type = DIN Rail Series = T-R4E Contact Configuration = 4PDT Terminal Type = Screw Depth = 62.5mm Minimum Operating Temperature = -20°C Contact Material = Silver Nickel Maximum Operating Temperature = +55°C Length = 21.2mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1232098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Relpol T-R4 Series multifunction timers have a compact 14 pin design for optimum space availability. These timers feature a wide AC/DC power supply range. Cadmium free contacts. High precision. 14 Pin Mounting Type = DIN Rail Series = T-R4E Contact Configuration = 4PDT Terminal Type = Screw Depth = 62.5mm Minimum Operating Temperature = -20°C Contact Material = Silver Nickel Maximum Operating Temperature = +55°C Length = 21.2mm

Relpol T-R4 Series multifunction timers have a compact 14 pin design for optimum space availability. These timers feature a wide AC/DC power supply range.
Cadmium free contacts. High precision. 14 Pin
Mounting Type = DIN Rail
Series = T-R4E
Contact Configuration = 4PDT
Terminal Type = Screw
Depth = 62.5mm
Minimum Operating Temperature = -20°C
Contact Material = Silver Nickel
Maximum Operating Temperature = +55°C
Length = 21.2mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 1232098
Operating Temperature -4 to 131 F (-20 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 347905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details
 - 3587213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details
 - 6667949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type ON-Delay
Function Type Multi-function
View Details
 - 347898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details