RS Components, Ltd. 329222

Description
Functions - 111, 421, 611, 612. Contact rating (res), stock no 329-137 , 8A @ 250Vac, stock no 329-222 , 5A @ 240Vac Supply Voltage = 10.5 - 265 V ac/dc Time Range = 0.6 - 60 min Mode of Operation = Asymmetrical Recycler with Pause Start, Asymmetrical Recycler with Pulse Start, Delay Pulse, OFF Pulse, ON Delay, ON Pulse, ON Pulse with Control Switch, One Shot Asymmetrical with Control Switch, One Shot Asymmetrical without Control Switch, Release Delay, Release True OFF Delay, Symmetrical Recycler with Pause Start, Symmetrical Recycler with Pulse Start Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 2 Series = XM-S2 Time Increment = Minutes Power Supply = External Contact Configuration = DPDT
Request a Quote
Description
Functions - 111, 421, 611, 612. Contact rating (res), stock no 329-137 , 8A @ 250Vac, stock no 329-222 , 5A @ 240Vac Supply Voltage = 10.5 - 265 V ac/dc Time Range = 0.6 - 60 min Mode of Operation = Asymmetrical Recycler with Pause Start, Asymmetrical Recycler with Pulse Start, Delay Pulse, OFF Pulse, ON Delay, ON Pulse, ON Pulse with Control Switch, One Shot Asymmetrical with Control Switch, One Shot Asymmetrical without Control Switch, Release Delay, Release True OFF Delay, Symmetrical Recycler with Pause Start, Symmetrical Recycler with Pulse Start Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 2 Series = XM-S2 Time Increment = Minutes Power Supply = External Contact Configuration = DPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 329222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Functions - 111, 421, 611, 612. Contact rating (res), stock no 329-137 , 8A @ 250Vac, stock no 329-222 , 5A @ 240Vac Supply Voltage = 10.5 - 265 V ac/dc Time Range = 0.6 - 60 min Mode of Operation = Asymmetrical Recycler with Pause Start, Asymmetrical Recycler with Pulse Start, Delay Pulse, OFF Pulse, ON Delay, ON Pulse, ON Pulse with Control Switch, One Shot Asymmetrical with Control Switch, One Shot Asymmetrical without Control Switch, Release Delay, Release True OFF Delay, Symmetrical Recycler with Pause Start, Symmetrical Recycler with Pulse Start Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 2 Series = XM-S2 Time Increment = Minutes Power Supply = External Contact Configuration = DPDT

Functions - 111, 421, 611, 612. Contact rating (res), stock no 329-137 , 8A @ 250Vac, stock no 329-222 , 5A @ 240Vac
Supply Voltage = 10.5 - 265 V ac/dc
Time Range = 0.6 - 60 min
Mode of Operation = Asymmetrical Recycler with Pause Start, Asymmetrical Recycler with Pulse Start, Delay Pulse, OFF Pulse, ON Delay, ON Pulse, ON Pulse with Control Switch, One Shot Asymmetrical with Control Switch, One Shot Asymmetrical without Control Switch, Release Delay, Release True OFF Delay, Symmetrical Recycler with Pause Start, Symmetrical Recycler with Pulse Start
Mounting Type = Plug In
Number of Timer Functions = Multi Function
Number of Contacts = 2
Series = XM-S2
Time Increment = Minutes
Power Supply = External
Contact Configuration = DPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 329222
Time Ranges Minutes
Timer Type ON-Delay; One-Shot; Recycle
Function Type Multi-function
Minimum 36 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 3587099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Continuous
Function Type Single Function
View Details
 - 3587235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details
 - 160234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Milliseconds, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot
Function Type Multi-function
View Details
 - 347804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Delay Cycle
Function Type Single Function
View Details