RS Components, Ltd. 1239735

Description
KAPPA series K3ZI20 is a multi function time delay relay that has a modern design used for traditional 11-pole sockets. Supply Voltage = 12 - 240 V ac/dc Time Range = 1 s - 100 h Mode of Operation = Asymmetric Flasher Pause First, Asymmetric Flasher Pulse First, ON Delay & OFF Delay with Control Contact, ON Delay Single Shot Leading Edge Voltage Controlled, ON Delay Single Shot Leading Edge with Control Contact, Pulse Sequence Monitoring, Single Shot Leading & Single Shot Trailing Edge with Control Contact Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 11 Series = K3ZI20 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT
Request a Quote
Description
KAPPA series K3ZI20 is a multi function time delay relay that has a modern design used for traditional 11-pole sockets. Supply Voltage = 12 - 240 V ac/dc Time Range = 1 s - 100 h Mode of Operation = Asymmetric Flasher Pause First, Asymmetric Flasher Pulse First, ON Delay & OFF Delay with Control Contact, ON Delay Single Shot Leading Edge Voltage Controlled, ON Delay Single Shot Leading Edge with Control Contact, Pulse Sequence Monitoring, Single Shot Leading & Single Shot Trailing Edge with Control Contact Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 11 Series = K3ZI20 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1239735 - RS Components, Ltd.
Corby, Northants, United Kingdom
KAPPA series K3ZI20 is a multi function time delay relay that has a modern design used for traditional 11-pole sockets. Supply Voltage = 12 - 240 V ac/dc Time Range = 1 s - 100 h Mode of Operation = Asymmetric Flasher Pause First, Asymmetric Flasher Pulse First, ON Delay & OFF Delay with Control Contact, ON Delay Single Shot Leading Edge Voltage Controlled, ON Delay Single Shot Leading Edge with Control Contact, Pulse Sequence Monitoring, Single Shot Leading & Single Shot Trailing Edge with Control Contact Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 11 Series = K3ZI20 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT

KAPPA series K3ZI20 is a multi function time delay relay that has a modern design used for traditional 11-pole sockets.
Supply Voltage = 12 - 240 V ac/dc
Time Range = 1 s - 100 h
Mode of Operation = Asymmetric Flasher Pause First, Asymmetric Flasher Pulse First, ON Delay & OFF Delay with Control Contact, ON Delay Single Shot Leading Edge Voltage Controlled, ON Delay Single Shot Leading Edge with Control Contact, Pulse Sequence Monitoring, Single Shot Leading & Single Shot Trailing Edge with Control Contact
Mounting Type = Plug In
Number of Timer Functions = Multi Function
Number of Contacts = 11
Series = K3ZI20
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 1239735
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay
Function Type Multi-function
Minimum 1 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 221109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Interval
Function Type Single Function
View Details
 - 4594442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
 - 7983517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Multi-function
Minimum 0.0500 seconds
View Details
 - 349888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details