RS Components, Ltd. 3123386

Description
Galvanised alloy shackles with safety pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Split Pin Safe Working Load = 6.5t Shackle Diameter = 22.4mm Jaw Width = 36.6mm Pin Diameter = 25.4mm Finish = Zinc Plated
Request a Quote
Description
Galvanised alloy shackles with safety pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Split Pin Safe Working Load = 6.5t Shackle Diameter = 22.4mm Jaw Width = 36.6mm Pin Diameter = 25.4mm Finish = Zinc Plated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3123386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Galvanised alloy shackles with safety pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Split Pin Safe Working Load = 6.5t Shackle Diameter = 22.4mm Jaw Width = 36.6mm Pin Diameter = 25.4mm Finish = Zinc Plated

Galvanised alloy shackles with safety pin.
Material = Zinc Plated Steel
Shackle Type = Bow Shackle
Pin Type = Split Pin
Safe Working Load = 6.5t
Shackle Diameter = 22.4mm
Jaw Width = 36.6mm
Pin Diameter = 25.4mm
Finish = Zinc Plated

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 3123386
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.8819 inch (22.4 mm)
Mouth Width 1.44 inch (36.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 750632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.1969 inch (5 mm)
View Details
 - 674083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.3799 inch (9.65 mm)
View Details
 - 1244831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.8661 inch (22 mm)
View Details
 - 674049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.5000 inch (12.7 mm)
View Details