RS Components, Ltd. 3123588

Description
Stainless Steel (AISI 316) shackles with screw pin. Ideal for use where rusting or contamination are not acceptable. Material = Stainless Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 1.5t Shackle Diameter = 16mm Jaw Width = 35mm Pin Diameter = 16mm
Request a Quote
Description
Stainless Steel (AISI 316) shackles with screw pin. Ideal for use where rusting or contamination are not acceptable. Material = Stainless Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 1.5t Shackle Diameter = 16mm Jaw Width = 35mm Pin Diameter = 16mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3123588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Stainless Steel (AISI 316) shackles with screw pin. Ideal for use where rusting or contamination are not acceptable. Material = Stainless Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 1.5t Shackle Diameter = 16mm Jaw Width = 35mm Pin Diameter = 16mm

Stainless Steel (AISI 316) shackles with screw pin. Ideal for use where rusting or contamination are not acceptable.
Material = Stainless Steel
Shackle Type = Bow Shackle
Pin Type = Screw Pin
Safe Working Load = 1.5t
Shackle Diameter = 16mm
Jaw Width = 35mm
Pin Diameter = 16mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 3123588
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.6299 inch (16 mm)
Mouth Width 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 674099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.5000 inch (12.7 mm)
View Details
 - 1835920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.3150 inch (8 mm)
View Details
 - 1244848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Pin Diameter 0.1969 inch (5 mm)
View Details
 - 1244854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Pin Diameter 0.2362 inch (6 mm)
View Details