RS Components, Ltd. 3123364

Description
Galvanised alloy shackles with safety pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Split Pin Safe Working Load = 3.25t Shackle Diameter = 16mm Jaw Width = 26.9mm Pin Diameter = 19.1mm Finish = Zinc Plated
Request a Quote
Description
Galvanised alloy shackles with safety pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Split Pin Safe Working Load = 3.25t Shackle Diameter = 16mm Jaw Width = 26.9mm Pin Diameter = 19.1mm Finish = Zinc Plated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3123364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Galvanised alloy shackles with safety pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Split Pin Safe Working Load = 3.25t Shackle Diameter = 16mm Jaw Width = 26.9mm Pin Diameter = 19.1mm Finish = Zinc Plated

Galvanised alloy shackles with safety pin.
Material = Zinc Plated Steel
Shackle Type = Bow Shackle
Pin Type = Split Pin
Safe Working Load = 3.25t
Shackle Diameter = 16mm
Jaw Width = 26.9mm
Pin Diameter = 19.1mm
Finish = Zinc Plated

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 3123364
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.6299 inch (16 mm)
Mouth Width 1.06 inch (26.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 193045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.3091 inch (7.85 mm)
View Details
 - 1244823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Bolt
Shackle Size 0.7480 inch (19 mm)
View Details
 - 1244819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 1.06 inch (27 mm)
View Details
 - 1244851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Pin Diameter 0.3937 inch (10 mm)
View Details