RS Components, Ltd. 1244830

Description
RS Pro Powertex steel dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Alloy Steel Shackle Type = D-Shackle Pin Type = Screw Pin Safe Working Load = 4.75t Shackle Diameter = 19mm Jaw Width = 32mm Pin Diameter = 22mm
Request a Quote
Description
RS Pro Powertex steel dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Alloy Steel Shackle Type = D-Shackle Pin Type = Screw Pin Safe Working Load = 4.75t Shackle Diameter = 19mm Jaw Width = 32mm Pin Diameter = 22mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1244830 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro Powertex steel dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Alloy Steel Shackle Type = D-Shackle Pin Type = Screw Pin Safe Working Load = 4.75t Shackle Diameter = 19mm Jaw Width = 32mm Pin Diameter = 22mm

RS Pro Powertex steel dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications.
Material = Alloy Steel
Shackle Type = D-Shackle
Pin Type = Screw Pin
Safe Working Load = 4.75t
Shackle Diameter = 19mm
Jaw Width = 32mm
Pin Diameter = 22mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 1244830
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.7480 inch (19 mm)
Mouth Width 1.26 inch (32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1244823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Bolt
Shackle Size 0.7480 inch (19 mm)
View Details
 - 1244822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Bolt
Shackle Size 0.6299 inch (16 mm)
View Details
 - 674112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.7520 inch (19.1 mm)
View Details
 - 3123588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.6299 inch (16 mm)
View Details