RS Components, Ltd. 3549520

Description
Functions - 142, 142 x 2, 411, 661, 454, 142 & 454, 211, 24 hour mode. 2 independent relays - both timed, or one timed and one instantaneous. Auto-start mode and access code for security. 9 programmable modes. 100ms reset accuracy Supply Voltage = 110 V ac, 230 V ac Time Range = 0 - 99:59 h, 0.1 - 999.9 s, 1 - 99:59 min Mode of Operation = 24 Hour Clock, Cycle, Delay Pulse, Dependent ON Delay Energise, Interval, ON Delay Deenergise, ON Delay Energise, ON Delay Energise & Interval Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT, SPNO Maximum Voltage = 30 V dc, 240 V ac
Request a Quote
Description
Functions - 142, 142 x 2, 411, 661, 454, 142 & 454, 211, 24 hour mode. 2 independent relays - both timed, or one timed and one instantaneous. Auto-start mode and access code for security. 9 programmable modes. 100ms reset accuracy Supply Voltage = 110 V ac, 230 V ac Time Range = 0 - 99:59 h, 0.1 - 999.9 s, 1 - 99:59 min Mode of Operation = 24 Hour Clock, Cycle, Delay Pulse, Dependent ON Delay Energise, Interval, ON Delay Deenergise, ON Delay Energise, ON Delay Energise & Interval Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT, SPNO Maximum Voltage = 30 V dc, 240 V ac
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3549520 - RS Components, Ltd.
Corby, Northants, United Kingdom
Functions - 142, 142 x 2, 411, 661, 454, 142 & 454, 211, 24 hour mode. 2 independent relays - both timed, or one timed and one instantaneous. Auto-start mode and access code for security. 9 programmable modes. 100ms reset accuracy Supply Voltage = 110 V ac, 230 V ac Time Range = 0 - 99:59 h, 0.1 - 999.9 s, 1 - 99:59 min Mode of Operation = 24 Hour Clock, Cycle, Delay Pulse, Dependent ON Delay Energise, Interval, ON Delay Deenergise, ON Delay Energise, ON Delay Energise & Interval Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT, SPNO Maximum Voltage = 30 V dc, 240 V ac

Functions - 142, 142 x 2, 411, 661, 454, 142 & 454, 211, 24 hour mode. 2 independent relays - both timed, or one timed and one instantaneous. Auto-start mode and access code for security. 9 programmable modes. 100ms reset accuracy
Supply Voltage = 110 V ac, 230 V ac
Time Range = 0 - 99:59 h, 0.1 - 999.9 s, 1 - 99:59 min
Mode of Operation = 24 Hour Clock, Cycle, Delay Pulse, Dependent ON Delay Energise, Interval, ON Delay Deenergise, ON Delay Energise, ON Delay Energise & Interval
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 2
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT, SPNO
Maximum Voltage = 30 V dc, 240 V ac

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 3549520
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval; Time Indicator
Function Type Multi-function
Minimum 0.0 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 7983523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Multi-function
Minimum 0.0500 seconds
View Details
 - 7983536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Multi-function
Minimum 0.1000 seconds
View Details
 - 347927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details
 - 160212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Milliseconds, Minutes, Seconds
Timer Type Star Delta Start Up
Function Type Single Function
View Details