RS Components, Ltd. 1239739

Description
KAPPA series K3ZM11 is a multi function time delay relay that has a modern design used for traditional 11-pole sockets. Supply Voltage = 110 - 240 V ac, 24 V ac/dc Time Range = 1 s - 30 day Mode of Operation = Flasher Pause First, OFF Delay with Control Contact, ON Delay, ON Delay with Control Contact, Single Shot Leading Edge Voltage Controlled, Single Shot Leading Edge with Control Contact, Single Shot Trailing Edge with Control Contact Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 11 Series = K3ZM11 Time Increment = Days, Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT
Request a Quote
Description
KAPPA series K3ZM11 is a multi function time delay relay that has a modern design used for traditional 11-pole sockets. Supply Voltage = 110 - 240 V ac, 24 V ac/dc Time Range = 1 s - 30 day Mode of Operation = Flasher Pause First, OFF Delay with Control Contact, ON Delay, ON Delay with Control Contact, Single Shot Leading Edge Voltage Controlled, Single Shot Leading Edge with Control Contact, Single Shot Trailing Edge with Control Contact Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 11 Series = K3ZM11 Time Increment = Days, Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1239739 - RS Components, Ltd.
Corby, Northants, United Kingdom
KAPPA series K3ZM11 is a multi function time delay relay that has a modern design used for traditional 11-pole sockets. Supply Voltage = 110 - 240 V ac, 24 V ac/dc Time Range = 1 s - 30 day Mode of Operation = Flasher Pause First, OFF Delay with Control Contact, ON Delay, ON Delay with Control Contact, Single Shot Leading Edge Voltage Controlled, Single Shot Leading Edge with Control Contact, Single Shot Trailing Edge with Control Contact Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 11 Series = K3ZM11 Time Increment = Days, Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT

KAPPA series K3ZM11 is a multi function time delay relay that has a modern design used for traditional 11-pole sockets.
Supply Voltage = 110 - 240 V ac, 24 V ac/dc
Time Range = 1 s - 30 day
Mode of Operation = Flasher Pause First, OFF Delay with Control Contact, ON Delay, ON Delay with Control Contact, Single Shot Leading Edge Voltage Controlled, Single Shot Leading Edge with Control Contact, Single Shot Trailing Edge with Control Contact
Mounting Type = Plug In
Number of Timer Functions = Multi Function
Number of Contacts = 11
Series = K3ZM11
Time Increment = Days, Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 1239739
Time Ranges Days, Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay
Function Type Multi-function
Minimum 1 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 6667949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type ON-Delay
Function Type Multi-function
View Details
 - 347898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details
 - 4594379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
 - 160307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Milliseconds, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot
Function Type Multi-function
View Details