RS Components, Ltd. 221080

Description
Function - 311. 4 time ranges. Rotary range selector and timing trimmer. Wide voltage range. Contact material: AgNi Supply Voltage = 24 - 240 V ac/dc Time Range = 0.05 - 180 s Mode of Operation = Power Off Delay (True Off) Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote
Description
Function - 311. 4 time ranges. Rotary range selector and timing trimmer. Wide voltage range. Contact material: AgNi Supply Voltage = 24 - 240 V ac/dc Time Range = 0.05 - 180 s Mode of Operation = Power Off Delay (True Off) Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 221080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function - 311. 4 time ranges. Rotary range selector and timing trimmer. Wide voltage range. Contact material: AgNi Supply Voltage = 24 - 240 V ac/dc Time Range = 0.05 - 180 s Mode of Operation = Power Off Delay (True Off) Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A

Function - 311. 4 time ranges. Rotary range selector and timing trimmer. Wide voltage range. Contact material: AgNi
Supply Voltage = 24 - 240 V ac/dc
Time Range = 0.05 - 180 s
Mode of Operation = Power Off Delay (True Off)
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 1
Time Increment = Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 8 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 221080
Time Ranges Seconds
Timer Type Off-Delay
Function Type Multi-function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 329238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON Pulse without Control Switch
Function Type Multi-function
View Details
 - 349951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 4594436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
 - 160290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Milliseconds, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot
Function Type Multi-function
View Details