RS Components, Ltd. 2983109

Description
VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male To Female Type = Male to Female Compression Load = 46.2kg Compression Deflection = 3mm Thread Size = M6 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 25mm Overall Height = 33mm
Request a Quote
Description
VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male To Female Type = Male to Female Compression Load = 46.2kg Compression Deflection = 3mm Thread Size = M6 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 25mm Overall Height = 33mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2983109 - RS Components, Ltd.
Corby, Northants, United Kingdom
VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male To Female Type = Male to Female Compression Load = 46.2kg Compression Deflection = 3mm Thread Size = M6 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 25mm Overall Height = 33mm

VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application.
Male To Female
Type = Male to Female
Compression Load = 46.2kg
Compression Deflection = 3mm
Thread Size = M6
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 25mm
Overall Height = 33mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 2983109
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1263975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.38 inch (35 mm)
View Details
 - 1264300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.18 inch (30 mm)
View Details
 - 442555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.76 inch (70 mm)
View Details
 - 1264314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.18 inch (30 mm)
View Details