RS Components, Ltd. 1263948

Description
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 15.62kg Shearing Load = 5.33kg Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 20mm Overall Height = 15mm Shore Hardness = 50 Shore A Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 15.62kg Shearing Load = 5.33kg Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 20mm Overall Height = 15mm Shore Hardness = 50 Shore A Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1263948 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 15.62kg Shearing Load = 5.33kg Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 20mm Overall Height = 15mm Shore Hardness = 50 Shore A Maximum Operating Temperature = +70°C

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male to Male
Compression Load = 15.62kg
Shearing Load = 5.33kg
Thread Size = M6
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 20mm
Overall Height = 15mm
Shore Hardness = 50 Shore A
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1263948
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 0.3937 inch (10 mm)
View Details
 - 7773162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 1.1 inch (28 mm)
View Details
 - 7773229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.36 inch (60 mm)
View Details
 - 1263960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.18 inch (30 mm)
View Details