RS Components, Ltd. 1264294

Description
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 35.64kg Shearing Load = 9.2kg Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 20mm Shore Hardness = 60Shore A Overall Height = 10mm Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 35.64kg Shearing Load = 9.2kg Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 20mm Shore Hardness = 60Shore A Overall Height = 10mm Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264294 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 35.64kg Shearing Load = 9.2kg Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 20mm Shore Hardness = 60Shore A Overall Height = 10mm Maximum Operating Temperature = +70°C

RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male to Female
Compression Load = 35.64kg
Shearing Load = 9.2kg
Thread Size = M6
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 20mm
Shore Hardness = 60Shore A
Overall Height = 10mm
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264294
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.9843 inch (25 mm)
View Details
 - 2371758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.36 inch (60 mm)
View Details
 - 8112390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.24 inch (31.5 mm)
View Details
 - 1263951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.18 inch (30 mm)
View Details