RS Components, Ltd. 7773203

Description
VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male To Female Type = Male to Female Compression Load = 8.3daN Compression Deflection = 5mm Thread Size = M8 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 30mm Overall Height = 45mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C
Request a Quote
Description
VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male To Female Type = Male to Female Compression Load = 8.3daN Compression Deflection = 5mm Thread Size = M8 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 30mm Overall Height = 45mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7773203 - RS Components, Ltd.
Corby, Northants, United Kingdom
VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male To Female Type = Male to Female Compression Load = 8.3daN Compression Deflection = 5mm Thread Size = M8 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 30mm Overall Height = 45mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C

VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application.
Male To Female
Type = Male to Female
Compression Load = 8.3daN
Compression Deflection = 5mm
Thread Size = M8
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 30mm
Overall Height = 45mm
Maximum Operating Temperature = +100°C
Minimum Operating Temperature = -45°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 7773203
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1263983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M12
Length 1.65 inch (42 mm)
View Details
 - 2371691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.2 inch (56 mm)
View Details
 - 7773222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.02 inch (26 mm)
View Details
 - 2371966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.3 inch (33 mm)
View Details