RS Components, Ltd. Castor Wheels 2368437

Description
125 D RUB WHL FIXED CASTR
Request a Quote
Description
125 D RUB WHL FIXED CASTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2368437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2368437
Castor Wheels 2368437
125 D RUB WHL FIXED CASTR

125 D RUB WHL FIXED CASTR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2368437
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2535750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2270368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 2478180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2823643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.42 inch (36 mm)
View Details