RS Components, Ltd.
Castor Wheels
2270150
Description
LAG 15708G HB Castor
Request a Quote
Email Supplier
Description
LAG 15708G HB Castor
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
2270150 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Rubber/Plastic; Rubber
|
|
Maximum Load
|
187 lbs (85 kg)
|
|
Wheel Diameter
|
3.94 inch (100 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Rubber/Plastic; Rubber
Maximum Load
110 lbs (50 kg)
Wheel Diameter
1.97 inch (50 mm)
View Details
Maximum Load
265 lbs (120 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.18 inch (30 mm)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
243 lbs (110 kg)
View Details
Wheel Type
Rubber/Plastic; Rubber
Maximum Load
198 lbs (90 kg)
Wheel Diameter
2.95 inch (75 mm)
View Details