RS Components, Ltd. Castor Wheels 1965150

Description
Low friction fixed castor,80mm 90kg
Request a Quote
Description
Low friction fixed castor,80mm 90kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 1965150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
1965150
Castor Wheels 1965150
Low friction fixed castor,80mm 90kg

Low friction fixed castor,80mm 90kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 1965150
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 198 lbs (90 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2536107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 132 lbs (60 kg)
Wheel Diameter 2.95 inch (75 mm)
View Details
Castor Wheels - 211711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Castor Wheels - 2535558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2535766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 551 lbs (250 kg)
View Details