RS Components, Ltd.
Castor Wheels
2962922
Description
Flexello 361NYV Castor
Request a Quote
Email Supplier
Description
Flexello 361NYV Castor
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
2962922 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Plastic; Nylon
|
|
Maximum Load
|
375 lbs (170 kg)
|
|
Wheel Diameter
|
2.95 inch (75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
662 lbs (300 kg)
Wheel Diameter
7.87 inch (200 mm)
Wheel Width
1.97 inch (50 mm)
View Details
Maximum Load
265 lbs (120 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.18 inch (30 mm)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
132 lbs (60 kg)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
110 lbs (50 kg)
View Details