RS Components, Ltd. Castor Wheels 149264

Description
Zinc swivel brake alu-pu wheel
Request a Quote
Description
Zinc swivel brake alu-pu wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149264
Castor Wheels 149264
Zinc swivel brake alu-pu wheel

Zinc swivel brake alu-pu wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149264
Product Name Castor Wheels
Maximum Load 662 lbs (300 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 1964999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 149302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2270116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 121 lbs (55 kg)
View Details
Castor Wheels - 2973966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details