RS Components, Ltd. Castor Wheels 2536387

Description
GREY THERMO CASTOR 60X60
Request a Quote
Description
GREY THERMO CASTOR 60X60
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2536387 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2536387
Castor Wheels 2536387
GREY THERMO CASTOR 60X60

GREY THERMO CASTOR 60X60

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2536387
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 110 lbs (50 kg)
Wheel Diameter 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2973792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 1830092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pp
Maximum Load 441 lbs (200 kg)
Wheel Diameter 2.48 inch (63 mm)
View Details
Castor Wheels - 2430389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 882 lbs (400 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 2823646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 4.92 inch (125 mm)
Overall Height 6.1 inch (155 mm)
View Details