RS Components, Ltd. Castor Wheels 149257

Description
RS PRO 06031X0100NRA Castor
Request a Quote
Description
RS PRO 06031X0100NRA Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149257
Castor Wheels 149257
RS PRO 06031X0100NRA Castor

RS PRO 06031X0100NRA Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149257
Product Name Castor Wheels
Maximum Load 265 lbs (120 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 3064344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.57 inch (40 mm)
View Details
Castor Wheels - 2270239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 243 lbs (110 kg)
View Details
Castor Wheels - 2823639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.38 inch (35 mm)
View Details
Castor Wheels - 2823641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 452 lbs (205 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.18 inch (30 mm)
View Details