RS Components, Ltd. Neodymium Magnets 291911

Description
Magnet, Neodymium, 35N, 20 x 5.5mm
Request a Quote
Description
Magnet, Neodymium, 35N, 20 x 5.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neodymium Magnets - 291911 - RS Components, Ltd.
Corby, Northants, United Kingdom
Neodymium Magnets
291911
Neodymium Magnets 291911
Magnet, Neodymium, 35N, 20 x 5.5mm

Magnet, Neodymium, 35N, 20 x 5.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 291911
Product Name Neodymium Magnets
Material Neodymium Iron Boron
Unlock Full Specs
to access all available technical data

Similar Products

Magnets - 291904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Ferrite; Ferrite
Width 0.3937 inch (10 mm)
Length 0.7874 inch (20 mm)
View Details
Neodymium Magnets - 2192229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 2.47 lbs (1.12 kg)
Width 0.2362 inch (6 mm)
View Details
Magnets - 107891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 34.4 lbs (15.6 kg)
Geometry Pot
Width 1.42 inch (36 mm)
View Details
Magnets - 107911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 119 lbs (54 kg)
Width 3.15 inch (80 mm)
Length 0.2559 inch (6.5 mm)
View Details