RS Components, Ltd. Magnets 107911

Description
Dia 80 mm Pot Magnet With Hole
Request a Quote
Description
Dia 80 mm Pot Magnet With Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnets - 107911 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
107911
Magnets 107911
Dia 80 mm Pot Magnet With Hole

Dia 80 mm Pot Magnet With Hole

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 107911
Product Name Magnets
Holding Force 119 lbs (54 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Magnets - 1719755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 112 lbs (50.98 kg)
Geometry Round / Ring / Disc; Disc
Width 1.89 inch (48 mm)
View Details
Neodymium Magnets - 2192250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 2.62 lbs (1.19 kg)
Width 0.3150 inch (8 mm)
View Details
Magnets - 107894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 66.37 lbs (30.1 kg)
Geometry Pot
Width 1.85 inch (47 mm)
View Details