RS Components, Ltd. Magnets 291904

Description
Magnet, Ferrite, 20 x 5mm
Request a Quote
Description
Magnet, Ferrite, 20 x 5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnets - 291904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
291904
Magnets 291904
Magnet, Ferrite, 20 x 5mm

Magnet, Ferrite, 20 x 5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 291904
Product Name Magnets
Width 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnets - 107904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 12.79 lbs (5.8 kg)
Geometry Pot
Length 0.5906 inch (15 mm)
View Details
Neodymium Magnets - 291917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron; Neodymium
Holding Force 44.1 lbs (20 kg)
Length 0.9843 inch (25 mm)
View Details
Neodymium Magnets - 2192243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 22.45 lbs (10.18 kg)
Width 0.7874 inch (20 mm)
View Details
Magnets - 107913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 52.92 lbs (24 kg)
Geometry Block / Bar; Block
Width 0.9449 inch (24 mm)
View Details