RS Components, Ltd. Neodymium Magnets 2192229

Description
Neodymium Disc Magnet,6mm Dia. x 6mm
Request a Quote
Description
Neodymium Disc Magnet,6mm Dia. x 6mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neodymium Magnets - 2192229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Neodymium Magnets
2192229
Neodymium Magnets 2192229
Neodymium Disc Magnet,6mm Dia. x 6mm

Neodymium Disc Magnet,6mm Dia. x 6mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 2192229
Product Name Neodymium Magnets
Material Neodymium Iron Boron
Unlock Full Specs
to access all available technical data

Similar Products

Magnets - 107904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 12.79 lbs (5.8 kg)
Geometry Pot
Length 0.5906 inch (15 mm)
View Details
Neodymium Magnets - 291908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Length 0.3937 inch (10 mm)
View Details
Neodymium Magnets - 291917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron; Neodymium
Holding Force 44.1 lbs (20 kg)
Length 0.9843 inch (25 mm)
View Details