RS Components, Ltd. Magnets 107891

Description
RS PRO OSC8011 Magnet
Request a Quote
Description
RS PRO OSC8011 Magnet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnets - 107891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
107891
Magnets 107891
RS PRO OSC8011 Magnet

RS PRO OSC8011 Magnet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 107891
Product Name Magnets
Holding Force 34.4 lbs (15.6 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Magnets - 107914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 8.82 lbs (4 kg)
Geometry Block / Bar; Block
Width 0.7874 inch (20 mm)
View Details
Neodymium Magnets - 291892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Length 0.1181 inch (3 mm)
View Details
Magnets - 291904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Ferrite; Ferrite
Width 0.3937 inch (10 mm)
Length 0.7874 inch (20 mm)
View Details
Magnets - 7938785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Ferromagnetic
Geometry Block / Bar; Bar
Width 4.8 inch (122 mm)
View Details