RS Components, Ltd. Castor Wheels 2823654

Description
RS PRO MSVH100RN1BSWB Castor
Request a Quote
Description
RS PRO MSVH100RN1BSWB Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2823654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2823654
Castor Wheels 2823654
RS PRO MSVH100RN1BSWB Castor

RS PRO MSVH100RN1BSWB Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2823654
Product Name Castor Wheels
Maximum Load 331 lbs (150 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.42 inch (36 mm)
View Details
Castor Wheels - 2270510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 2962966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 198 lbs (90 kg)
Wheel Diameter 2.95 inch (75 mm)
View Details
Castor Wheels - 3064293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 26.46 lbs (12 kg)
Wheel Diameter 1.26 inch (32 mm)
View Details