RS Components, Ltd. Castor Wheels 2702483

Description
DARK SWIVEL CASTOR 42MM
Request a Quote
Description
DARK SWIVEL CASTOR 42MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2702483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2702483
Castor Wheels 2702483
DARK SWIVEL CASTOR 42MM

DARK SWIVEL CASTOR 42MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2702483
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
Castor Wheels - 2974593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2270368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 2012904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
View Details