RS Components, Ltd. Castor Wheels 1845857

Description
LAG Swivel Castor w/Brake, 120kg Load Ca
Request a Quote
Description
LAG Swivel Castor w/Brake, 120kg Load Ca
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 1845857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
1845857
Castor Wheels 1845857
LAG Swivel Castor w/Brake, 120kg Load Ca

LAG Swivel Castor w/Brake, 120kg Load Ca

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 1845857
Product Name Castor Wheels
Wheel Type Plastic; Polyurethane
Features Brake
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 1830092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pp
Maximum Load 441 lbs (200 kg)
Wheel Diameter 2.48 inch (63 mm)
View Details
Castor Wheels - 1718308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Features Brake
Maximum Load 397 lbs (180 kg)
View Details
Castor Wheels - 2304839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 772 lbs (350 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.61 inch (41 mm)
View Details
Castor Wheels - 2430389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 882 lbs (400 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.97 inch (50 mm)
View Details