RS Components, Ltd. Conduit Fittings 2687450

Description
GR IP50 M20 FOR 20MM COND X10
Request a Quote
Description
GR IP50 M20 FOR 20MM COND X10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2687450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2687450
Conduit Fittings 2687450
GR IP50 M20 FOR 20MM COND X10

GR IP50 M20 FOR 20MM COND X10

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2687450
Product Name Conduit Fittings
Size 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 754192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
Material Cold Rolled Steel
View Details
Conduit Fittings - 2149561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Conduit Fittings - 2149559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details
Conduit Fittings - 8726107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Stainless; 316 stainless steel
View Details