RS Components, Ltd. Conduit Fittings 2149559

Description
NPB M20 Fixed Fitting 20mm
Request a Quote
Description
NPB M20 Fixed Fitting 20mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2149559 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2149559
Conduit Fittings 2149559
NPB M20 Fixed Fitting 20mm

NPB M20 Fixed Fitting 20mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2149559
Product Name Conduit Fittings
Fitting Type Fixed fitting
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2687442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 8726097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 1.73 inch (44 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Conduit Fittings - 4711366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 8722272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details